Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1SMA5934

Description
Win Source Part Number: 1377388-1SMA5934 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Base Product Number: 1SMA5934 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 500 nA @ 18.2 V Power - Max: 1.5 W Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 19 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1377388-1SMA5934 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Base Product Number: 1SMA5934 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 500 nA @ 18.2 V Power - Max: 1.5 W Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 19 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1377388-1SMA5934 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1377388-1SMA5934
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1377388-1SMA5934
Win Source Part Number: 1377388-1SMA5934 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Base Product Number: 1SMA5934 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 500 nA @ 18.2 V Power - Max: 1.5 W Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 19 Ohms

Win Source Part Number: 1377388-1SMA5934
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: 1SMA5934
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 500 nA @ 18.2 V
Power - Max: 1.5 W
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 19 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1377388-1SMA5934
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package DO-214AC, SMA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B22,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
5 suppliers