Manufacturer: Taiwan Semiconductor Corporation
Win Source Part Number: 1324473-1SMA5927
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 7,500
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 500 nA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 6.5 Ohms
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1801-1SMA5927TR,1801
Base Product Number: 1SMA5927
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1324473-1SMA5927 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | DO-214AC, SMA; SMA |
| RoHS Compliant | RoHS |
| VZ | 12 volts |