Win Source Part Number: 1367487-1SMA4746H
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiwan Semiconductor Corporation
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: 1SMA4746
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 1 µA @ 13.7 V
Power - Max: 1.25 W
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 20 Ohms
DIODE ZENER 18V 1.25W DO214AC
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1367487-1SMA4746H | 1SMA4746H |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes |
| Package | DO-214AC, SMA | DO-214AC, SMA; SMA |