Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1SMA4742H

Description
Win Source Part Number: 1367476-1SMA4742H Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Series: Automotive, AEC-Q101 Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Base Product Number: 1SMA4742 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 1 µA @ 9.1 V Power - Max: 1.25 W Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 9 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1367476-1SMA4742H Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Series: Automotive, AEC-Q101 Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Base Product Number: 1SMA4742 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 1 µA @ 9.1 V Power - Max: 1.25 W Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 9 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367476-1SMA4742H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367476-1SMA4742H
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367476-1SMA4742H
Win Source Part Number: 1367476-1SMA4742H Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Series: Automotive, AEC-Q101 Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Base Product Number: 1SMA4742 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 1 µA @ 9.1 V Power - Max: 1.25 W Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 9 Ohms

Win Source Part Number: 1367476-1SMA4742H
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiwan Semiconductor Corporation
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: 1SMA4742
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 1 µA @ 9.1 V
Power - Max: 1.25 W
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 9 Ohms

Buy Now Datasheet
Single Zener Diodes - 1SMA4742H - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA4742H
Single Zener Diodes 1SMA4742H
DIODE ZENER 12V 1.25W DO214AC

DIODE ZENER 12V 1.25W DO214AC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes
Product Number 1367476-1SMA4742H 1SMA4742H
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes
Package DO-214AC, SMA DO-214AC, SMA; SMA
Unlock Full Specs
to access all available technical data