Manufacturer: TSC America Inc.
Win Source Part Number: 761361-1SMA4740 M2G
Series: *
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Zener Diodes DO-214AC (SMA) 1000mW 5% Znr Dio
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 761361-1SMA4740 M2G | 1SMA4740 M2G |
| Product Name | Diodes - Zener - Single - 1SMA4740 M2G | Zener Diodes |
| Package | SMA-2 |