DIODE ZENER 9.1V 1.25W DO214AC
Zener Diodes DO-214AC (SMA) 1000mW 5% Znr Dio
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1SMA4739HM2G | 1SMA4739HM2G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | DO-214AC (SMA); SMA | SMA-2 |
| VZ | 9.1 volts |