Manufacturer: Taiwan Semiconductor
Win Source Part Number: 150272-1SMA200Z
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
DIODE ZENER 200V 1.25W DO214AC
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 150272-1SMA200Z | 1SMA200Z | 1SMA200Z |
| Product Name | Diodes - Zener - Single - 1SMA200Z | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |
| Package | DO-214AC-2 | DO-214AC (SMA); SMA | |
| VZ | 200 volts |