Zener Diodes DO-214AA (SMB) 3000mW 5% Znr Diode
DIODE ZENER 68V 3W DO214AA
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1PGSMB5945HR5G | 1PGSMB5945HR5G |
| Product Name | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SMB-2 | DO-214AA (SMB); SMB |
| Life Cycle Stage | Removed; Discontinued at Digi-Key | |
| VZ | 68 volts |