Manufacturer: TSC America Inc.
Win Source Part Number: 760055-1.5SMC47CA R7G
Series: 1.5SMC
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40.2V
Current - Peak Pulse (10/1000μs): 24A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 44.7V
Manufacturer Package: DO-214AB, (SMC)
Maximum Clamping Voltage: 64.8V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
TVS DIODE 40.2V 64.8V DO214AB
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 760055-1.5SMC47CA R7G | 799-1.5SMC47CA R7G |
| Product Name | TVS - TVS - Diodes - 1.5SMC47CA R7G | TVS DIODE 40.2V 64.8V DO214AB |
| Peak Pulse Power | 1500 watts | |
| VC | 64.8 volts | |
| VBR | 44.7 volts |