Taitien Electronics Co., Ltd. Crystals, Oscillators, Resonators - Crystals XZCBELNANF-24.000000

Description
Win Source Part Number: 1122128-XZCBELNANF-2 4.000000 Category: Crystals, Oscillators, Resonators>Crystals Series: XZ Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.081" L x 0.065" W (2.05mm x 1.65mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Taitien
Request a Quote Datasheet
Description
Win Source Part Number: 1122128-XZCBELNANF-2 4.000000 Category: Crystals, Oscillators, Resonators>Crystals Series: XZ Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.081" L x 0.065" W (2.05mm x 1.65mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Taitien
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1122128-XZCBELNANF-24.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1122128-XZCBELNANF-24.000000
Crystals, Oscillators, Resonators - Crystals 1122128-XZCBELNANF-24.000000
Win Source Part Number: 1122128-XZCBELNANF-2 4.000000 Category: Crystals, Oscillators, Resonators>Crystals Series: XZ Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.081" L x 0.065" W (2.05mm x 1.65mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Taitien

Win Source Part Number: 1122128-XZCBELNANF-24.000000
Category: Crystals, Oscillators, Resonators>Crystals
Series: XZ
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 100 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.081" L x 0.065" W (2.05mm x 1.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: Taitien

Buy Now Datasheet
Crystals - XZCBELNANF-24.000000-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 10PF SMD

CRYSTAL 24.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Crystals
Product Number 1122128-XZCBELNANF-24.000000 XZCBELNANF-24.000000-ND XZCBELNANF-24.000000
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 24 MHz 24 MHz
Frequency Stability 30 ppm 30 ppm
Frequency Tolerance 10 %
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI155T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Surface Mount Oscillators - ECS-2033-060-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - LM555CMM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details