Taitien Electronics Co., Ltd. Crystals XZCBBCNANF-32.000000

Description
CRYSTAL 32.0000MHZ 10PF SMD
Request a Quote Datasheet
Description
CRYSTAL 32.0000MHZ 10PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1664-XZCBBCNANF-32.000000DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.0000MHZ 10PF SMD

CRYSTAL 32.0000MHZ 10PF SMD

Buy Now Datasheet
Crystals - 1664-XZCBBCNANF-32.000000TR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1664-XZCBBCNANF-32.000000CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.0000MHZ 10PF SMD

CRYSTAL 32.0000MHZ 10PF SMD

Buy Now Datasheet
CRYSTAL 32.0000MHZ 10PF SMD

CRYSTAL 32.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 1664-XZCBBCNANF-32.000000DKR-ND XZCBBCNANF-32.000000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-3X-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
4 Pin Crystal C2E - C2E-24.00-10-5050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
32.768 kHz Tuning Fork Crystal 0.3 pF - CM8V-T1A 0.3 - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details