Taitien Electronics Co., Ltd. Crystals XYLEEJNANF-32.000000

Description
32MHz ±30ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±30ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1664-1510-2-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±30ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

32MHz ±30ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.0000MHZ 6PF SMD

CRYSTAL 32.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 1664-1510-2-ND XYLEEJNANF-32.000000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC689TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Oscillators - 6719719P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 50 MHz
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details