Taitien Electronics Co., Ltd. Crystals XYGEGLNANF-25.000000

Description
25MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XYGEGLNANF-25.000000-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number XYGEGLNANF-25.000000-ND XYGEGLNANF-25.000000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.0-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.5 MHz
View Details
4 suppliers
4 Pin Crystal C1E - C1E-32.000-8-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details