Taitien Electronics Co., Ltd. Oscillators, Resonators, and Crystals XYDBELNANF-24M

Description
24MHz Surface Mount Crystal 12pF ±10ppm ±10ppm SMD2520-4P Crystals ROHS
Description
24MHz Surface Mount Crystal 12pF ±10ppm ±10ppm SMD2520-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - XYDBELNANF-24M - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
XYDBELNANF-24M
Oscillators, Resonators, and Crystals XYDBELNANF-24M
24MHz Surface Mount Crystal 12pF ±10ppm ±10ppm SMD2520-4P Crystals ROHS

24MHz Surface Mount Crystal 12pF ±10ppm ±10ppm SMD2520-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number XYDBELNANF-24M
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-130-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
Crystal Units - 1847960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 150 ppm
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details