CRYSTAL 32.0000MHZ 10PF SMD
CRYSTAL 32.0000MHZ 10PF SMD
32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
CRYSTAL 32.0000MHZ 10PF SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | 1664-XYCBBCNANF-32.000000CT-ND | XYCBBCNANF-32.000000 |
| Product Name | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | |
| Frequency Stability | 10 ppm | |
| Load Capacitance | 10 pF | 10 pF |