Taitien Electronics Co., Ltd. Oscillators, Resonators, and Crystals XYBBCLNANF-26.000000MHZ

Description
26MHz Surface Mount Crystal 9pF ±10ppm ±10ppm SMD2520-4P Crystals ROHS
Description
26MHz Surface Mount Crystal 9pF ±10ppm ±10ppm SMD2520-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - XYBBCLNANF-26.000000MHZ - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
XYBBCLNANF-26.000000MHZ
Oscillators, Resonators, and Crystals XYBBCLNANF-26.000000MHZ
26MHz Surface Mount Crystal 9pF ±10ppm ±10ppm SMD2520-4P Crystals ROHS

26MHz Surface Mount Crystal 9pF ±10ppm ±10ppm SMD2520-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number XYBBCLNANF-26.000000MHZ
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-20-23A-TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
2 suppliers
Crystal Oscillators - 7960495 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-10PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details