Taitien Electronics Co., Ltd. Crystals XXPEELNANF-16.000000

Description
16MHz ±30ppm Crystal 22pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 22pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XXPEELNANF-16.000000-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 22pF 80 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 22pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 22PF SMD

CRYSTAL 16.0000MHZ 22PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number XXPEELNANF-16.000000-ND XXPEELNANF-16.000000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 22 pF 22 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36Q-AES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details