Taitien Electronics Co., Ltd. Crystals XXHEECNANF-30.000000

Description
30MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1664-1449-2-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

30MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 20PF SMD

CRYSTAL 30.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 1664-1449-2-ND XXHEECNANF-30.000000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366363-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Surface Mount Crystals - ECS-120-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C2E - C2E-24.000-10-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details