Taitien Electronics Co., Ltd. Oscillators, Resonators, and Crystals XXHEECNANF-22.579M

Description
22.579MHz Surface Mount Crystal 20pF ±30ppm ±30ppm SMD3225-4P Crystals ROHS
Description
22.579MHz Surface Mount Crystal 20pF ±30ppm ±30ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - XXHEECNANF-22.579M - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
XXHEECNANF-22.579M
Oscillators, Resonators, and Crystals XXHEECNANF-22.579M
22.579MHz Surface Mount Crystal 20pF ±30ppm ±30ppm SMD3225-4P Crystals ROHS

22.579MHz Surface Mount Crystal 20pF ±30ppm ±30ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number XXHEECNANF-22.579M
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719233 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-120-20-33-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
SMD Ceramic to Metal Crystal Resonator - SMCM-2016H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 16 to 54 MHz
View Details