Win Source Part Number: 1366364-XXHCCLNANF-2
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Taitien
Series: XX
Package: Tape & Reel
Product Status: Active
Frequency: 25 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 60 Ohms
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
ECCN: EAR99
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
California Prop 65: Warning Information
25MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
25MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
25MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
CRYSTAL 25.0000MHZ 20PF SMD
CRYSTAL 25.0000MHZ 20PF SMD
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals | Crystals |
| Product Number | 1366364-XXHCCLNANF-25.000000 | 1664-XXHCCLNANF-25.000000CT-ND | XXHCCLNANF-25.000000 | XXHCCLNANF-25.000000 |
| Product Name | Crystals, Oscillators, Resonators - Crystals | Crystals | Crystals | Crystals |
| Oscillator Type | MHz Crystal | |||
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Frequency | 25 MHz | 25 MHz | 25 MHz | |
| Frequency Stability | 20 ppm | 20 ppm | 20 ppm | |
| Frequency Tolerance | 20 % |