Taitien Electronics Co., Ltd. Crystals XXEBCLNANF-40.000000

Description
40MHz ±10ppm Crystal 15pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±10ppm Crystal 15pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1664-XXEBCLNANF-40.000000TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 15pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 15pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1664-XXEBCLNANF-40.000000DKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 15pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 15pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1664-XXEBCLNANF-40.000000CT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 15pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 15pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 40.0000MHZ 15PF SMD

CRYSTAL 40.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 1664-XXEBCLNANF-40.000000TR-ND XXEBCLNANF-40.000000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 15 pF 15 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
4 Pin Crystal C16 - C16-40.000-8-1015-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 40 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystal Units - 1735829 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details