Taitien Electronics Co., Ltd. Oscillators, Resonators, and Crystals XXDEELNANF-32.768M

Description
32.768MHz Surface Mount Crystal 12pF ±30ppm ±30ppm SMD3225-4P Crystals ROHS
Description
32.768MHz Surface Mount Crystal 12pF ±30ppm ±30ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - XXDEELNANF-32.768M - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
XXDEELNANF-32.768M
Oscillators, Resonators, and Crystals XXDEELNANF-32.768M
32.768MHz Surface Mount Crystal 12pF ±30ppm ±30ppm SMD3225-4P Crystals ROHS

32.768MHz Surface Mount Crystal 12pF ±30ppm ±30ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number XXDEELNANF-32.768M
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 8149447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC4V-T1A-153.600KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details