Taitien Electronics Co., Ltd. Crystals XXDCCCNANF-12.000000

Description
12MHz ±20ppm Crystal 12pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±20ppm Crystal 12pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1664-XXDCCCNANF-12.000000CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1664-XXDCCCNANF-12.000000TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1664-XXDCCCNANF-12.000000DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 12PF SMD

CRYSTAL 12.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 1664-XXDCCCNANF-12.000000CT-ND XXDCCCNANF-12.000000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-073-18-20BM-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 7.37 MHz
View Details
3 suppliers
Crystal Oscillators - 6719788 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Units - 7293271 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details