Taitien Electronics Co., Ltd. Crystals XXCCCLNANF-49.152000

Description
49.152MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
49.152MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1664-XXCCCLNANF-49.152000TR-ND - DigiKey
Thief River Falls, MN, United States
49.152MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

49.152MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1664-XXCCCLNANF-49.152000CT-ND - DigiKey
Thief River Falls, MN, United States
49.152MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

49.152MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1664-XXCCCLNANF-49.152000DKR-ND - DigiKey
Thief River Falls, MN, United States
49.152MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

49.152MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 49.1520MHZ 10PF SMD

CRYSTAL 49.1520MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 1664-XXCCCLNANF-49.152000TR-ND XXCCCLNANF-49.152000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-32-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Units - 6719520 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
32.768 kHz Tuning Fork Crystal - CM7V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details