Taitien Electronics Co., Ltd. Crystals XVDGGHNANF-28.000000

Description
28MHz ±50ppm Crystal 12pF 45 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
28MHz ±50ppm Crystal 12pF 45 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XVDGGHNANF-28.000000-ND - DigiKey
Thief River Falls, MN, United States
28MHz ±50ppm Crystal 12pF 45 Ohms 4-SMD, No Lead

28MHz ±50ppm Crystal 12pF 45 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 28.0000MHZ 12PF SMD

CRYSTAL 28.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number XVDGGHNANF-28.000000-ND XVDGGHNANF-28.000000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675311P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 4 MHz
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ9PF20TAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystal Units - 6719236 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details