Taitien Electronics Co., Ltd. Oscillators, Resonators, and Crystals XSHCCLNANF-11.059200MHZ

Description
11.0592MHz Surface Mount Crystal 20pF ±20ppm ±20ppm SMD5032 Crystals ROHS
Description
11.0592MHz Surface Mount Crystal 20pF ±20ppm ±20ppm SMD5032 Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - XSHCCLNANF-11.059200MHZ - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
XSHCCLNANF-11.059200MHZ
Oscillators, Resonators, and Crystals XSHCCLNANF-11.059200MHZ
11.0592MHz Surface Mount Crystal 20pF ±20ppm ±20ppm SMD5032 Crystals ROHS

11.0592MHz Surface Mount Crystal 20pF ±20ppm ±20ppm SMD5032 Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number XSHCCLNANF-11.059200MHZ
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720255P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49-US
Features / Standards RoHS
Frequency 4 MHz
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-12.5PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystals - XC493TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details