Taitien Electronics Co., Ltd. Oscillators VTEUPCJANF-2.048000

Description
2.048MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
2.048MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-1355-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1355-2-ND
Oscillators 1664-1355-2-ND
2.048MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

2.048MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 1664-1355-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1355-1-ND
Oscillators 1664-1355-1-ND
2.048MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

2.048MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1664-1355-2-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-203956-MCSO-C20MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-010 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 75 ppm
View Details