Taitien Electronics Co., Ltd. Oscillators VTEMPLLANF-300.000000

Description
OSC 7050 VCXO 300MHZ 3.3V LVPECL
Request a Quote Datasheet
Description
OSC 7050 VCXO 300MHZ 3.3V LVPECL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-VTEMPLLANF-300.000000-ND - DigiKey
Thief River Falls, MN, United States
OSC 7050 VCXO 300MHZ 3.3V LVPECL

OSC 7050 VCXO 300MHZ 3.3V LVPECL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1664-VTEMPLLANF-300.000000-ND
Product Name Oscillators
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S3 - S33305T-1.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 1 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510AAA125M000BAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers