100MHz VCXO Sine Wave Oscillator 5V Enable/Disable 4-SMD, No Lead
100MHz VCXO Sine Wave Oscillator 5V Enable/Disable 4-SMD, No Lead
100MHz VCXO Sine Wave Oscillator 5V Enable/Disable 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1664-VLCUWCWTNF-100.000000TR-ND |
| Product Name | Oscillators |
| Oscillator Type | VCXO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency Stability | 35 ppm |