Taitien Electronics Co., Ltd. Oscillators TYKTCCSANF-26.000000

Description
26MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TYKTCCSANF-26.000000-ND - DigiKey
Thief River Falls, MN, United States
26MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

26MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number TYKTCCSANF-26.000000-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 2 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510AAA100M000AAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.400000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-4 MHz
Frequency Stability 50 ppm
View Details