Taitien Electronics Co., Ltd. Oscillators TYKTACSANF-16.368000

Description
16.368MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
16.368MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-1318-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1318-2-ND
Oscillators 1664-1318-2-ND
16.368MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

16.368MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1664-1318-2-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Oscillator Crystal - 510BAA1M00000AAGR - Richardson RFPD
Specs
Frequency 1 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers