Taitien Electronics Co., Ltd. Oscillators TXKADCSANF-40.000000

Description
40MHz VCTCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz VCTCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-TXKADCSANF-40.000000DKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz VCTCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

40MHz VCTCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1664-TXKADCSANF-40.000000TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz VCTCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

40MHz VCTCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1664-TXKADCSANF-40.000000CT-ND - DigiKey
Thief River Falls, MN, United States
40MHz VCTCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

40MHz VCTCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1664-TXKADCSANF-40.000000DKR-ND
Product Name Oscillators
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
32 kHz TCXOs - SiT1566AC-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details