Taitien Electronics Co., Ltd. Oscillators TTEABLJANF-10.000000

Description
10MHz VCTCXO CMOS Oscillator 3.3V 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
10MHz VCTCXO CMOS Oscillator 3.3V 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-1198-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1198-ND
Oscillators 1664-1198-ND
10MHz VCTCXO CMOS Oscillator 3.3V 4-SMD, No Lead Exposed Pad

10MHz VCTCXO CMOS Oscillator 3.3V 4-SMD, No Lead Exposed Pad

Buy Now Datasheet
XTAL OSC VCTCXO 10.0000MHZ CMOS

XTAL OSC VCTCXO 10.0000MHZ CMOS

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number 1664-1198-ND TTEABLJANF-10.000000
Product Name Oscillators Oscillators
Oscillator Type VCTCXO TCXO; VCTCXO; VCTCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Exposed Pad Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675257 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA000110AAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Surface Mount Crystals - ECS-080-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers