50MHz VCTCXO CMOS Oscillator 3.3V 4-SMD, No Lead Exposed Pad
Win Source Part Number: 1336760-TTEAALJANF-5
Category: Crystals, Oscillators, Resonators - Oscillators
Series: TT
Type: VCTCXO
Package: Strip
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 100
Frequency: 50 MHz
Output: CMOS
Frequency Stability: ±500ppb
Current - Supply (Max): 6mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead Exposed Pad
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Taitien
California Prop 65: Warning Information
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1664-1193-ND | 1336760-TTEAALJANF-50.000000 |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | VCTCXO | TCXO; VCTCXO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead Exposed Pad | 4-SMD, No Lead Exposed Pad |
| Features / Standards | Lead-Free | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |