Taitien Electronics Co., Ltd. Oscillators TTCTBCJANF-10.000000

Description
10MHz TCXO CMOS Oscillator 5V 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
10MHz TCXO CMOS Oscillator 5V 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TTCTBCJANF-10.000000-ND - DigiKey
Thief River Falls, MN, United States
10MHz TCXO CMOS Oscillator 5V 4-SMD, No Lead Exposed Pad

10MHz TCXO CMOS Oscillator 5V 4-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number TTCTBCJANF-10.000000-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Exposed Pad
Features / Standards Lead-Free
Frequency Stability 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 2195-OCXOVT-CV520MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Timers and Oscillators - 9513AJC-G - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.800000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0768 MHz
Frequency Stability 50 ppm
View Details