Taitien Electronics Co., Ltd. Oscillators TSETTLJANF-12.800000

Description
12.8MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
12.8MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TSETTLJANF-12.800000-ND - DigiKey
Thief River Falls, MN, United States
12.8MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

12.8MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number TSETTLJANF-12.800000-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 4.6 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI132T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - X224-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4541BPWRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers