Taitien Electronics Co., Ltd. Oscillators TSEAACJANF-10.000000

Description
10MHz VCTCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
10MHz VCTCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TSEAACJANF-10.000000-ND - DigiKey
Thief River Falls, MN, United States
10MHz VCTCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

10MHz VCTCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number TSEAACJANF-10.000000-ND
Product Name Oscillators
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960479 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA50M0000AAGR - Richardson RFPD
Specs
Frequency 50 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Oscillators - XC242-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details