Taitien Electronics Co., Ltd. Oscillators TFCCBIKANF-10.000000

Description
10MHz TCXO CMOS Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)
Request a Quote Datasheet
Description
10MHz TCXO CMOS Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TFCCBIKANF-10.000000-ND - DigiKey
Thief River Falls, MN, United States
10MHz TCXO CMOS Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)

10MHz TCXO CMOS Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number TFCCBIKANF-10.000000-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Features / Standards Lead-Free
Frequency Stability 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - CP82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details