Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
TAITIEN ELECTRONICS CO., LTD.
OXKTELJANF-26.000000MHZ -- OSCILLATORS, RESONATORS, AND CRYSTALS
Taitien Electronics Co., Ltd.
Oscillators, Resonators, and Crystals
OXKTELJANF-26.000000MHz
Description
1.8V ±30ppm 26MHz SMD3225-4P Crystal Oscillators ROHS
ODG (Origin Data Global)
Done
Description
1.8V ±30ppm 26MHz SMD3225-4P Crystal Oscillators ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
OXKTELJANF-26.000000MHz
Oscillators, Resonators, and Crystals
OXKTELJANF-26.000000MHz
1.8V ±30ppm 26MHz SMD3225-4P Crystal Oscillators ROHS
1.8V ±30ppm 26MHz SMD3225-4P Crystal Oscillators ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Oscillators
Product Number
OXKTELJANF-26.000000MHz
Product Name
Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data
Similar Products
SiTime Corporation
Oscillators
SIT9120AC-1D3-33E133.330000
Specs
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
2
suppliers
Interquip Electronics Co., Ltd.
Crystal Oscillator
SMD-2520 165 series 24.576MHz
Specs
Features / Standards
RoHS; Lead-Free
Frequency
24.58 MHz
Supply Voltage
3.3 Volts
View Details
Mini-Circuits
VCO / SURF MOUNT / RoHS
ROS-6840C-119+
Specs
Oscillator Type
VCO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
Skyworks Solutions, Inc.
Programmable Oscillators
500SJAA-ACF
Specs
Oscillator Type
XO; XO (Standard)
Package / Form Factor
Surface Mount; Surface Mount
Operating Temperature
0 to 70 C (32 to 158 F)
View Details