Taitien Electronics Co., Ltd. Oscillators OXETDLJANF-66.000000

Description
66MHz XO (Standard) CMOS Oscillator 2.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
66MHz XO (Standard) CMOS Oscillator 2.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-1099-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1099-2-ND
Oscillators 1664-1099-2-ND
66MHz XO (Standard) CMOS Oscillator 2.8V Enable/Disable 4-SMD, No Lead

66MHz XO (Standard) CMOS Oscillator 2.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1664-1099-2-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
32 kHz Oscillators - SiT1533A-H4-0002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details