24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
XTAL OSC XO 24.0000MHZ CMOS SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1664-OXETDCJANF-24.000000DKR-ND | OXETDCJANF-24.000000 |
| Product Name | Oscillators | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | |
| Frequency Stability | 25 ppm |