TAITIEN ELECTRONICS CO., LTD.
OTEMDLLANF-200.000000MHZ -- OSCILLATORS, RESONATORS, AND CRYSTALS
Taitien Electronics Co., Ltd.
Oscillators, Resonators, and Crystals
OTEMDLLANF-200.000000MHZ
Description
SMD7050 Crystals ROHS
Description
SMD7050 Crystals ROHS
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
OTEMDLLANF-200.000000MHZ |
|
Product Name
|
Oscillators, Resonators, and Crystals |
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability
50 ppm
Operating Temperature
-10 to 70 C (14 to 158 F)
View Details
Package / Form Factor
HC-49
Features / Standards
RoHS
Frequency
12 MHz
View Details
Package / Form Factor
Smd
Features / Standards
RoHS
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
24 MHz
Load Capacitance
15 pF
View Details