Taitien Electronics Co., Ltd. Oscillators OMENGLLAKY-312.500000

Description
XTAL OSC XO 312.5 MHZ 3.3V LVPEC
Request a Quote Datasheet
Description
XTAL OSC XO 312.5 MHZ 3.3V LVPEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-OMENGLLAKY-312.500000-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 312.5 MHZ 3.3V LVPEC

XTAL OSC XO 312.5 MHZ 3.3V LVPEC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1664-OMENGLLAKY-312.500000-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS624 Voltage-controlled oscillator - SN74LS624D - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Crystal Oscillators - 7960514P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details