200MHz XO (Standard) LVDS Oscillator 1.8V Enable/Disable 8-SMD, No Lead
OSC XO 200MHZ 1.8V LVDS SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1664-OJKMDLVTNF-200.000000-ND | OJKMDLVTNF-200.000000 |
| Product Name | Oscillators | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 8-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | |
| Frequency Stability | 25 ppm |