Taitien Electronics Co., Ltd. Oscillators - OCXO 143-146 OCXO 143-146

Description
Manufacturer: Taitien Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190989-OCXO 143-146 Categories: Oscillators Alternative Parts (Cross-Reference): OCXO143-146; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taitien Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190989-OCXO 143-146 Categories: Oscillators Alternative Parts (Cross-Reference): OCXO143-146; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - OCXO 143-146 - 1190989-OCXO 143-146 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - OCXO 143-146
1190989-OCXO 143-146
Oscillators - OCXO 143-146 1190989-OCXO 143-146
Manufacturer: Taitien Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190989-OCXO 143-146 Categories: Oscillators Alternative Parts (Cross-Reference): OCXO143-146; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Taitien
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190989-OCXO 143-146
Categories: Oscillators
Alternative Parts (Cross-Reference): OCXO143-146;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1190989-OCXO 143-146
Product Name Oscillators - OCXO 143-146
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - MC14536BCP - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
View Details
VCO / SURF MOUNT / ROHS ESD-P - ROS-1801C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - CY2X013LXI122T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510ABB92M4000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details