Taitien Electronics Co., Ltd. Crystals, Oscillators, Resonators - Oscillators OCETGLJTNF-66.000000

Description
Win Source Part Number: 1170457-OCETGLJTNF-6 6.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: OC Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.059" (1.50mm) Standard Package: 500 Mounting: SMD (SMT) Frequency: 66 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 20mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Taitien Other Names: 1664-1047-2,1664-104 7-1,1664-1047-6
Request a Quote Datasheet
Description
Win Source Part Number: 1170457-OCETGLJTNF-6 6.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: OC Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.059" (1.50mm) Standard Package: 500 Mounting: SMD (SMT) Frequency: 66 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 20mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Taitien Other Names: 1664-1047-2,1664-104 7-1,1664-1047-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1170457-OCETGLJTNF-66.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1170457-OCETGLJTNF-66.000000
Crystals, Oscillators, Resonators - Oscillators 1170457-OCETGLJTNF-66.000000
Win Source Part Number: 1170457-OCETGLJTNF-6 6.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: OC Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.059" (1.50mm) Standard Package: 500 Mounting: SMD (SMT) Frequency: 66 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 20mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Taitien Other Names: 1664-1047-2,1664-104 7-1,1664-1047-6

Win Source Part Number: 1170457-OCETGLJTNF-66.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: OC
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 66 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 20mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Taitien
Other Names: 1664-1047-2,1664-1047-1,1664-1047-6

Buy Now Datasheet
Oscillators - 1664-1047-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1047-2-ND
Oscillators 1664-1047-2-ND
66MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

66MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1170457-OCETGLJTNF-66.000000 1664-1047-2-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 66 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA74M2500AAGR - Richardson RFPD
Specs
Frequency 74.25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-201845-MCSO1HV-C50MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Programmable Timers and Oscillators - CY2X013LXI200T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details