Taitien Electronics Co., Ltd. Oscillators - OCETGCJTNF-125MHZ OCETGCJTNF-125MHZ

Description
Manufacturer: Taitien Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163574-OCETGCJTNF-1 25MHZ Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Taitien Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163574-OCETGCJTNF-1 25MHZ Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - OCETGCJTNF-125MHZ - 1163574-OCETGCJTNF-125MHZ - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - OCETGCJTNF-125MHZ
1163574-OCETGCJTNF-125MHZ
Oscillators - OCETGCJTNF-125MHZ 1163574-OCETGCJTNF-125MHZ
Manufacturer: Taitien Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163574-OCETGCJTNF-1 25MHZ Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Taitien
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1163574-OCETGCJTNF-125MHZ
Categories: Oscillators
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1163574-OCETGCJTNF-125MHZ
Product Name Oscillators - OCETGCJTNF-125MHZ
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC250-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SIT1532AC-J5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
4 Pin Oscillator S7 - S73303T-100.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 30 ppm
View Details