Taitien Electronics Co., Ltd. Oscillators NJECBLJHNY-10.000000

Description
XTAL OSC OCXO 10 MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC OCXO 10 MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-NJECBLJHNY-10.000000-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC OCXO 10 MHZ 3.3V CMOS

XTAL OSC OCXO 10 MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1664-NJECBLJHNY-10.000000-ND
Product Name Oscillators
Oscillator Type OCXO
Package / Form Factor Surface Mount; 7-SMD, No Lead
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - 9513AJC - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 500DCAA200M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Programmable Timers and Oscillators - CD4541BNS - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers