"10MHz OCXO LVTTL Oscillator 12V 6-DIP (1.000"", 25.40mm), 5 Leads"
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1664-1031-ND |
| Product Name | Oscillators |
| Oscillator Type | OCXO |
| Package / Form Factor | Through Hole; "6-DIP (1.000"", 25.40mm), 5 Leads" |
| Features / Standards | Lead-Free |