Taitien Electronics Co., Ltd. Oscillators NA-10M-6872

Description
"10MHz OCXO Sine Wave Oscillator 12V 6-DIP (0.750"", 19.05mm), 5 Leads"
Request a Quote Datasheet
Description
"10MHz OCXO Sine Wave Oscillator 12V 6-DIP (0.750"", 19.05mm), 5 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-1596-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1596-ND
Oscillators 1664-1596-ND
"10MHz OCXO Sine Wave Oscillator 12V 6-DIP (0.750"", 19.05mm), 5 Leads"

"10MHz OCXO Sine Wave Oscillator 12V 6-DIP (0.750"", 19.05mm), 5 Leads"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1664-1596-ND
Product Name Oscillators
Oscillator Type OCXO
Package / Form Factor Through Hole; "6-DIP (0.750"", 19.05mm), 5 Leads"
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF40ZXI01 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - XC269-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
2 suppliers
Programmable Timers and Oscillators - AM9513ADIB - Quarktwin Technology Ltd.
Specs
Oscillator Type Timer Control
Package / Form Factor 40-CDIP (0.600\", 15.24mm)
Features / Standards RoHS
View Details